Texas Instruments Standard Linear and Logic Ic, V Reg Ldo 50Ma 3.0V, Smd, 77030; Output Type Texas Instruments TPS77030DBVT

Description
IC, V REG LDO 50MA 3.0V, SMD, 77030; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes
Description
IC, V REG LDO 50MA 3.0V, SMD, 77030; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg Ldo 50Ma 3.0V, Smd, 77030; Output Type Texas Instruments - 28AH6163 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg Ldo 50Ma 3.0V, Smd, 77030; Output Type Texas Instruments
28AH6163
Ic, V Reg Ldo 50Ma 3.0V, Smd, 77030; Output Type Texas Instruments 28AH6163
IC, V REG LDO 50MA 3.0V, SMD, 77030; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes

IC, V REG LDO 50MA 3.0V, SMD, 77030; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6163
Product Name Ic, V Reg Ldo 50Ma 3.0V, Smd, 77030; Output Type Texas Instruments
Input Voltage 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details