Texas Instruments TPS77028 Single Output LDO, 50mA, Fixed(2.8V), Low Quiescent Current TPS77028DBVTG4

Description
Single Output LDO, 50mA, Fixed(2.8V), Low Quiescent Current 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed(2.8V), Low Quiescent Current 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77028 Single Output LDO, 50mA, Fixed(2.8V), Low Quiescent Current - TPS77028DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS77028 Single Output LDO, 50mA, Fixed(2.8V), Low Quiescent Current
TPS77028DBVTG4
TPS77028 Single Output LDO, 50mA, Fixed(2.8V), Low Quiescent Current TPS77028DBVTG4
Single Output LDO, 50mA, Fixed(2.8V), Low Quiescent Current 5-SOT-23

Single Output LDO, 50mA, Fixed(2.8V), Low Quiescent Current 5-SOT-23

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77028DBVTG4 - 798208-TPS77028DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77028DBVTG4
798208-TPS77028DBVTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS77028DBVTG4 798208-TPS77028DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 798208-TPS77028DBVTG 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 50mA Family Name: TPS77028 Output Voltage: 2.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 28μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: SOT-23-5 Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.13V @ 50mA Alternative Parts (Cross-Reference): TPS77028DBVRG4; Introduction Date: July 01, 2004 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798208-TPS77028DBVTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 50mA
Family Name: TPS77028
Output Voltage: 2.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 28μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SOT-23-5
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.13V @ 50mA
Alternative Parts (Cross-Reference): TPS77028DBVRG4;
Introduction Date: July 01, 2004
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.8V 50MA SOT23 LDO Voltage Regulator IC
699-TPS77028DBVTG4
2.8V 50MA SOT23 LDO Voltage Regulator IC 699-TPS77028DBVTG4
IC REG LINEAR 2.8V 50MA SOT23-5 Product overview: TPS77028DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 50MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77028DBVTG4 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 50MA SOT23-5 Product overview: TPS77028DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 50MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77028DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC REG LINEAR 2.8V 50MA SOT23-5 - 815-TPS77028DBVTG4 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.8V 50MA SOT23-5
815-TPS77028DBVTG4
IC REG LINEAR 2.8V 50MA SOT23-5 815-TPS77028DBVTG4
IC REG LINEAR 2.8V 50MA SOT23-5

IC REG LINEAR 2.8V 50MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77028DBVTG4 798208-TPS77028DBVTG4 699-TPS77028DBVTG4 815-TPS77028DBVTG4
Product Name TPS77028 Single Output LDO, 50mA, Fixed(2.8V), Low Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS77028DBVTG4 2.8V 50MA SOT23 LDO Voltage Regulator IC IC REG LINEAR 2.8V 50MA SOT23-5
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 SOT23; Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SOT-23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 2.8 volts 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27421YZFT-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.8 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24100RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057WTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ2002TSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details