Texas Instruments Standard Linear and Logic Regulator, Ldo, Fixed, 1.8V, Sot-23-5; Output Type Texas Instruments TPS77018DBVT

Description
REGULATOR, LDO, FIXED, 1.8V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes
Description
REGULATOR, LDO, FIXED, 1.8V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Regulator, Ldo, Fixed, 1.8V, Sot-23-5; Output Type Texas Instruments - 29AH8247 - Newark, An Avnet Company
Chicago, IL, United States
Regulator, Ldo, Fixed, 1.8V, Sot-23-5; Output Type Texas Instruments
29AH8247
Regulator, Ldo, Fixed, 1.8V, Sot-23-5; Output Type Texas Instruments 29AH8247
REGULATOR, LDO, FIXED, 1.8V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes

REGULATOR, LDO, FIXED, 1.8V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator, 1.8V, 50Ma, 5-Sot-23; Output Type Texas Instruments - 77C1177 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.8V, 50Ma, 5-Sot-23; Output Type Texas Instruments
77C1177
Ldo Voltage Regulator, 1.8V, 50Ma, 5-Sot-23; Output Type Texas Instruments 77C1177
LDO VOLTAGE REGULATOR, 1.8V, 50mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.8V, 50mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH8247
Product Name Regulator, Ldo, Fixed, 1.8V, Sot-23-5; Output Type Texas Instruments
Input Voltage 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details