Texas Instruments TPS77015 Single Output LDO, 50mA, Fixed(1.5V), Low Quiescent Current TPS77015DBVTG4

Description
Single Output LDO, 50mA, Fixed(1.5V), Low Quiescent Current 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed(1.5V), Low Quiescent Current 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77015 Single Output LDO, 50mA, Fixed(1.5V), Low Quiescent Current - TPS77015DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS77015 Single Output LDO, 50mA, Fixed(1.5V), Low Quiescent Current
TPS77015DBVTG4
TPS77015 Single Output LDO, 50mA, Fixed(1.5V), Low Quiescent Current TPS77015DBVTG4
Single Output LDO, 50mA, Fixed(1.5V), Low Quiescent Current 5-SOT-23

Single Output LDO, 50mA, Fixed(1.5V), Low Quiescent Current 5-SOT-23

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77015DBVTG4 - 1113245-TPS77015DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77015DBVTG4
1113245-TPS77015DBVTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS77015DBVTG4 1113245-TPS77015DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1113245-TPS77015DBVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 28μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113245-TPS77015DBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 28μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.5V 50MA SOT23 LDO Voltage Regulator IC
699-TPS77015DBVTG4
1.5V 50MA SOT23 LDO Voltage Regulator IC 699-TPS77015DBVTG4
IC REG LINEAR 1.5V 50MA SOT23-5 Product overview: TPS77015DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 50MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77015DBVTG4 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 50MA SOT23-5 Product overview: TPS77015DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 50MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77015DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC REG LINEAR 1.5V 50MA SOT23-5 - 815-TPS77015DBVTG4 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.5V 50MA SOT23-5
815-TPS77015DBVTG4
IC REG LINEAR 1.5V 50MA SOT23-5 815-TPS77015DBVTG4
IC REG LINEAR 1.5V 50MA SOT23-5

IC REG LINEAR 1.5V 50MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77015DBVTG4 1113245-TPS77015DBVTG4 699-TPS77015DBVTG4 815-TPS77015DBVTG4
Product Name TPS77015 Single Output LDO, 50mA, Fixed(1.5V), Low Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS77015DBVTG4 1.5V 50MA SOT23 LDO Voltage Regulator IC IC REG LINEAR 1.5V 50MA SOT23-5
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23-5 SOT23; Other; SOT-23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Power Management IC - 713-BQ24392QRSERQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Supervisors - 2T09I50QDBVRG4Q - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-BQ24312DSGR - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
16-bit LDO Voltage Regulator IC - 85-BQ25155YFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers