Texas Instruments TPS77012 Single Output LDO, 50mA, Fixed(1.2V), Low Quiescent Current TPS77012DBVTG4

Description
Single Output LDO, 50mA, Fixed(1.2V), Low Quiescent Current 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed(1.2V), Low Quiescent Current 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77012 Single Output LDO, 50mA, Fixed(1.2V), Low Quiescent Current - TPS77012DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS77012 Single Output LDO, 50mA, Fixed(1.2V), Low Quiescent Current
TPS77012DBVTG4
TPS77012 Single Output LDO, 50mA, Fixed(1.2V), Low Quiescent Current TPS77012DBVTG4
Single Output LDO, 50mA, Fixed(1.2V), Low Quiescent Current 5-SOT-23

Single Output LDO, 50mA, Fixed(1.2V), Low Quiescent Current 5-SOT-23

Buy Now Datasheet
Singapore, Singapore
1.2V 50mA SOT-23 LDO Voltage Regulator IC
699-TPS77012DBVTG4
1.2V 50mA SOT-23 LDO Voltage Regulator IC 699-TPS77012DBVTG4
1.2V LDO Regulator, 50mA, SOT-23-5, 3% Accuracy Product overview: TPS77012DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 50mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 50mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77012DBVTG4 can be used for catalog matching and distributor lookup.

1.2V LDO Regulator, 50mA, SOT-23-5, 3% Accuracy Product overview: TPS77012DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 50mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 50mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77012DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS77012DBVTG4 - 1113242-TPS77012DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77012DBVTG4
1113242-TPS77012DBVTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS77012DBVTG4 1113242-TPS77012DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1113242-TPS77012DBVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 28μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113242-TPS77012DBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 28μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG LINEAR 1.2V 50MA SOT23-5 - 815-TPS77012DBVTG4 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.2V 50MA SOT23-5
815-TPS77012DBVTG4
IC REG LINEAR 1.2V 50MA SOT23-5 815-TPS77012DBVTG4
IC REG LINEAR 1.2V 50MA SOT23-5

IC REG LINEAR 1.2V 50MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77012DBVTG4 699-TPS77012DBVTG4 1113242-TPS77012DBVTG4 815-TPS77012DBVTG4
Product Name TPS77012 Single Output LDO, 50mA, Fixed(1.2V), Low Quiescent Current 1.2V 50mA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS77012DBVTG4 IC REG LINEAR 1.2V 50MA SOT23-5
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SOT-23-5 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 1.2 volts 1.22 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ2019PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ24232HARGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -5 to 125 C (23 to 257 F)
View Details
16-bit 500mA LDO Voltage Regulator IC - 85-BQ25150YFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Reference - ATL431LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details