Texas Instruments 1.2V 50mA SOT-23 LDO Voltage Regulator IC TPS77012DBVRG4

Description
1.2V LDO Regulator, 50mA, SOT-23-5, 3% Accuracy Product overview: TPS77012DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 50mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 50mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77012DBVRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.2V LDO Regulator, 50mA, SOT-23-5, 3% Accuracy Product overview: TPS77012DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 50mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 50mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77012DBVRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 50mA SOT-23 LDO Voltage Regulator IC
699-TPS77012DBVRG4
1.2V 50mA SOT-23 LDO Voltage Regulator IC 699-TPS77012DBVRG4
1.2V LDO Regulator, 50mA, SOT-23-5, 3% Accuracy Product overview: TPS77012DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 50mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 50mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77012DBVRG4 can be used for catalog matching and distributor lookup.

1.2V LDO Regulator, 50mA, SOT-23-5, 3% Accuracy Product overview: TPS77012DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 50mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 50mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77012DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS77012DBVRG4 - 1101097-TPS77012DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77012DBVRG4
1101097-TPS77012DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS77012DBVRG4 1101097-TPS77012DBVRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101097-TPS77012DBVR G4 Packaging: Tape and Reel Mounting: SMD (SMT) Number of Regulators: 1 Polarity: Positive Output Type: Fixed Power Dissipation: 555 mW Number of Pins: 5 Number of Outputs: 1 Quiescent Current: 20 µA Output Current: 50 mA Accuracy: 3 % Input Bias Current: 17 µA Output Voltage: 1.224 V Output Voltage Accuracy: 3 % Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-23-5 Max Input Voltage: 10 V Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 555 mW Max Output Current: 50 mA Min Input Voltage: 2.7 V Max Output Voltage: 1.2 V Dropout Voltage: 35 mV Min Output Voltage: 1.2 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101097-TPS77012DBVRG4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Regulators: 1
Polarity: Positive
Output Type: Fixed
Power Dissipation: 555 mW
Number of Pins: 5
Number of Outputs: 1
Quiescent Current: 20 µA
Output Current: 50 mA
Accuracy: 3 %
Input Bias Current: 17 µA
Output Voltage: 1.224 V
Output Voltage Accuracy: 3 %
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-23-5
Max Input Voltage: 10 V
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 555 mW
Max Output Current: 50 mA
Min Input Voltage: 2.7 V
Max Output Voltage: 1.2 V
Dropout Voltage: 35 mV
Min Output Voltage: 1.2 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TPS77012DBVRG4 1101097-TPS77012DBVRG4
Product Name 1.2V 50mA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS77012DBVRG4
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5
Output Voltage 1.22 volts 1.22 volts
IOUT 0.0500 amps 0.0500 amps
Dropout Voltage 0.0350 volts 0.0350 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3309ARTZ-3REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 2444549 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
LED Drivers - A6214KLKTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24030RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details