Texas Instruments TPS77001 Single Output LDO, 50mA, Adj.(1.2 to 5.5V), Low Quiescent Current TPS77001DBVTG4

Description
Single Output LDO, 50mA, Adj.(1.2 to 5.5V), Low Quiescent Current 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Adj.(1.2 to 5.5V), Low Quiescent Current 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77001 Single Output LDO, 50mA, Adj.(1.2 to 5.5V), Low Quiescent Current - TPS77001DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS77001 Single Output LDO, 50mA, Adj.(1.2 to 5.5V), Low Quiescent Current
TPS77001DBVTG4
TPS77001 Single Output LDO, 50mA, Adj.(1.2 to 5.5V), Low Quiescent Current TPS77001DBVTG4
Single Output LDO, 50mA, Adj.(1.2 to 5.5V), Low Quiescent Current 5-SOT-23

Single Output LDO, 50mA, Adj.(1.2 to 5.5V), Low Quiescent Current 5-SOT-23

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77001DBVTG4 - 1113240-TPS77001DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77001DBVTG4
1113240-TPS77001DBVTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS77001DBVTG4 1113240-TPS77001DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1113240-TPS77001DBVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 28μA PSRR: 60dB (1kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113240-TPS77001DBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 28μA
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50mA 10V SOT-23 LDO Voltage Regulator IC
699-TPS77001DBVTG4
50mA 10V SOT-23 LDO Voltage Regulator IC 699-TPS77001DBVTG4
LDO Regulator, 50mA, Adj Output, 10V In, SOT-23-5 Product overview: TPS77001DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 10V, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77001DBVTG4 can be used for catalog matching and distributor lookup.

LDO Regulator, 50mA, Adj Output, 10V In, SOT-23-5 Product overview: TPS77001DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 10V, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77001DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS77001DBVTG4 1113240-TPS77001DBVTG4 699-TPS77001DBVTG4
Product Name TPS77001 Single Output LDO, 50mA, Adj.(1.2 to 5.5V), Low Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS77001DBVTG4 50mA 10V SOT-23 LDO Voltage Regulator IC
Regulator Type Low Dropout Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 1.2 to 5.5 volts 1.2 volts 5.5 volts
Unlock Full Specs
to access all available technical data