IC, V REG, LDO 50MA ADJ, SMD, 77001; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:50mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6162 |
| Product Name | Ic, V Reg, Ldo 50Ma Adj, Smd, 77001; Output Type Texas Instruments |
| Input Voltage | 2.7 to 10 volts |