Texas Instruments TPS77001 Single Output LDO, 50mA, Adj.(1.2 to 5.5V), Low Quiescent Current TPS77001DBVRG4

Description
Single Output LDO, 50mA, Adj.(1.2 to 5.5V), Low Quiescent Current 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Adj.(1.2 to 5.5V), Low Quiescent Current 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77001 Single Output LDO, 50mA, Adj.(1.2 to 5.5V), Low Quiescent Current - TPS77001DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS77001 Single Output LDO, 50mA, Adj.(1.2 to 5.5V), Low Quiescent Current
TPS77001DBVRG4
TPS77001 Single Output LDO, 50mA, Adj.(1.2 to 5.5V), Low Quiescent Current TPS77001DBVRG4
Single Output LDO, 50mA, Adj.(1.2 to 5.5V), Low Quiescent Current 5-SOT-23

Single Output LDO, 50mA, Adj.(1.2 to 5.5V), Low Quiescent Current 5-SOT-23

Buy Now Datasheet
Singapore, Singapore
5.5V 50mA SOT-23 LDO Voltage Regulator IC
699-TPS77001DBVRG4
5.5V 50mA SOT-23 LDO Voltage Regulator IC 699-TPS77001DBVRG4
LDO Regulator, Adj, 5.5V, 50mA, SOT-23-5 Product overview: TPS77001DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.5V, 50mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 50mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77001DBVRG4 can be used for catalog matching and distributor lookup.

LDO Regulator, Adj, 5.5V, 50mA, SOT-23-5 Product overview: TPS77001DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.5V, 50mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 50mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77001DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS77001DBVRG4 - 1273480-TPS77001DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77001DBVRG4
1273480-TPS77001DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS77001DBVRG4 1273480-TPS77001DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1273480-TPS77001DBVR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 50mA Family Name: TPS77001 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 28μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Output Voltage MAX: 5.5V Voltage Input MAX: 10V Alternative Parts (Cross-Reference): LT3020EMS8#TRMPBF; LT3020EMS8#TRM; LT3020IMS8#TRM; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273480-TPS77001DBVRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 50mA
Family Name: TPS77001
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 28μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Voltage MAX: 5.5V
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): LT3020EMS8#TRMPBF; LT3020EMS8#TRM; LT3020IMS8#TRM;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77001DBVRG4 699-TPS77001DBVRG4 1273480-TPS77001DBVRG4
Product Name TPS77001 Single Output LDO, 50mA, Adj.(1.2 to 5.5V), Low Quiescent Current 5.5V 50mA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS77001DBVRG4
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOT-23 Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 1.2 to 5.5 volts 5.5 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2003STR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25616RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24060DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25606RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details