LDO, ADJ, 1.2V TO 5.5V, 0.05A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:50mA;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0770 |
| Product Name | Ldo, Adj, 1.2V To 5.5V, 0.05A, Sot-23-5; Output Type Texas Instruments |
| Input Voltage | 2.7 to 10 volts |