Texas Instruments Standard Linear and Logic Ic, Ldo Regulator, 0.1A, 10V, Sot23-5; Output Type Texas Instruments TPS76933DBVT

Description
IC, LDO REGULATOR, 0.1A, 10V, SOT23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes
Description
IC, LDO REGULATOR, 0.1A, 10V, SOT23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Regulator, 0.1A, 10V, Sot23-5; Output Type Texas Instruments - 28AH6161 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Regulator, 0.1A, 10V, Sot23-5; Output Type Texas Instruments
28AH6161
Ic, Ldo Regulator, 0.1A, 10V, Sot23-5; Output Type Texas Instruments 28AH6161
IC, LDO REGULATOR, 0.1A, 10V, SOT23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

IC, LDO REGULATOR, 0.1A, 10V, SOT23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Supplier's Site
Ic, Ldo Regulator, 0.1A, 10V, Sot23-5; Output Type Texas Instruments - 33AH5386 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Regulator, 0.1A, 10V, Sot23-5; Output Type Texas Instruments
33AH5386
Ic, Ldo Regulator, 0.1A, 10V, Sot23-5; Output Type Texas Instruments 33AH5386
IC, LDO REGULATOR, 0.1A, 10V, SOT23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

IC, LDO REGULATOR, 0.1A, 10V, SOT23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6161
Product Name Ic, Ldo Regulator, 0.1A, 10V, Sot23-5; Output Type Texas Instruments
Input Voltage 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details