Texas Instruments Standard Linear and Logic Ldo Voltage Regulator, 3.3V, 0.1A, 5-Sot-23; Output Type Texas Instruments TPS76933DBVR

Description
LDO VOLTAGE REGULATOR, 3.3V, 0.1A, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:98mV RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 3.3V, 0.1A, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:98mV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 3.3V, 0.1A, 5-Sot-23; Output Type Texas Instruments - 77C1164 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 0.1A, 5-Sot-23; Output Type Texas Instruments
77C1164
Ldo Voltage Regulator, 3.3V, 0.1A, 5-Sot-23; Output Type Texas Instruments 77C1164
LDO VOLTAGE REGULATOR, 3.3V, 0.1A, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:98mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 0.1A, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:98mV RoHS Compliant: Yes

Supplier's Site
Ldo, Fixed, 3.3V, 0.1A, Sot-23-5; Output Type Texas Instruments - 29AH8245 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.1A, Sot-23-5; Output Type Texas Instruments
29AH8245
Ldo, Fixed, 3.3V, 0.1A, Sot-23-5; Output Type Texas Instruments 29AH8245
LDO, FIXED, 3.3V, 0.1A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.1A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 77C1164 29AH8245
Product Name Ldo Voltage Regulator, 3.3V, 0.1A, 5-Sot-23; Output Type Texas Instruments Ldo, Fixed, 3.3V, 0.1A, Sot-23-5; Output Type Texas Instruments
Input Voltage 2.7 to 10 volts 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Analog - MTLM137MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Mini-EVR™ Power Conditioner - MEVR-05-240-6 - Utility Systems Technologies, Inc.
Utility Systems Technologies, Inc.
Specs
Phase Single
Frequency 60Hz
Configuration Portable / Benchtop (optional feature); HardWired; Wall; Bare Frame Unit
View Details