Texas Instruments TPS76930 Single Output LDO, 100mA, Fixed(3.0V), Low Quiescent Current, Over Current Limitation TPS76930DBVTG4

Description
Single Output LDO, 100mA, Fixed(3.0V), Low Quiescent Current, Over Current Limitation 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(3.0V), Low Quiescent Current, Over Current Limitation 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76930 Single Output LDO, 100mA, Fixed(3.0V), Low Quiescent Current, Over Current Limitation - TPS76930DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS76930 Single Output LDO, 100mA, Fixed(3.0V), Low Quiescent Current, Over Current Limitation
TPS76930DBVTG4
TPS76930 Single Output LDO, 100mA, Fixed(3.0V), Low Quiescent Current, Over Current Limitation TPS76930DBVTG4
Single Output LDO, 100mA, Fixed(3.0V), Low Quiescent Current, Over Current Limitation 5-SOT-23

Single Output LDO, 100mA, Fixed(3.0V), Low Quiescent Current, Over Current Limitation 5-SOT-23

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76930DBVTG4 - 1113235-TPS76930DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76930DBVTG4
1113235-TPS76930DBVTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS76930DBVTG4 1113235-TPS76930DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1113235-TPS76930DBVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.23V @ 100mA Operating Supply Current: 28μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113235-TPS76930DBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.23V @ 100mA
Operating Supply Current: 28μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3V 100mA SOT-23 LDO Voltage Regulator IC
699-TPS76930DBVTG4
3V 100mA SOT-23 LDO Voltage Regulator IC 699-TPS76930DBVTG4
3V LDO Regulator, 100mA, SOT-23-5 Product overview: TPS76930DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76930DBVTG4 can be used for catalog matching and distributor lookup.

3V LDO Regulator, 100mA, SOT-23-5 Product overview: TPS76930DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76930DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS76930DBVTG4 1113235-TPS76930DBVTG4 699-TPS76930DBVTG4
Product Name TPS76930 Single Output LDO, 100mA, Fixed(3.0V), Low Quiescent Current, Over Current Limitation PMIC - PMIC - Voltage Regulators - Linear - TPS76930DBVTG4 3V 100mA SOT-23 LDO Voltage Regulator IC
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25723RSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24253RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24075TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24160ARGER - 039665-BQ24160ARGER - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers