Texas Instruments TPS76930 Single Output LDO, 100mA, Fixed(3.0V), Low Quiescent Current, Over Current Limitation TPS76930DBVRG4

Description
Single Output LDO, 100mA, Fixed(3.0V), Low Quiescent Current, Over Current Limitation 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(3.0V), Low Quiescent Current, Over Current Limitation 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76930 Single Output LDO, 100mA, Fixed(3.0V), Low Quiescent Current, Over Current Limitation - TPS76930DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS76930 Single Output LDO, 100mA, Fixed(3.0V), Low Quiescent Current, Over Current Limitation
TPS76930DBVRG4
TPS76930 Single Output LDO, 100mA, Fixed(3.0V), Low Quiescent Current, Over Current Limitation TPS76930DBVRG4
Single Output LDO, 100mA, Fixed(3.0V), Low Quiescent Current, Over Current Limitation 5-SOT-23

Single Output LDO, 100mA, Fixed(3.0V), Low Quiescent Current, Over Current Limitation 5-SOT-23

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76930DBVRG4 - 1273475-TPS76930DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76930DBVRG4
1273475-TPS76930DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS76930DBVRG4 1273475-TPS76930DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1273475-TPS76930DBVR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 100mA Family Name: TPS76930 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 28μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.23V @ 100mA Alternative Parts (Cross-Reference): TPS76930QDBVTQ1; TPS76930QDBVRQ1; S-814A30AMC-BCU; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273475-TPS76930DBVRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 100mA
Family Name: TPS76930
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 28μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.23V @ 100mA
Alternative Parts (Cross-Reference): TPS76930QDBVTQ1; TPS76930QDBVRQ1; S-814A30AMC-BCU;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3V 100mA SOT-23 LDO Voltage Regulator IC
699-TPS76930DBVRG4
3V 100mA SOT-23 LDO Voltage Regulator IC 699-TPS76930DBVRG4
3V 100mA LDO Regulator IC, SOT-23-5, 115mV Dropout Product overview: TPS76930DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76930DBVRG4 can be used for catalog matching and distributor lookup.

3V 100mA LDO Regulator IC, SOT-23-5, 115mV Dropout Product overview: TPS76930DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76930DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS76930DBVRG4 1273475-TPS76930DBVRG4 699-TPS76930DBVRG4
Product Name TPS76930 Single Output LDO, 100mA, Fixed(3.0V), Low Quiescent Current, Over Current Limitation PMIC - PMIC - Voltage Regulators - Linear - TPS76930DBVRG4 3V 100mA SOT-23 LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SC-74A, SOT-753 Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24087DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24251RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24196RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25730RSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details