IC, VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage Vdo:115mV;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6159 |
| Product Name | Ic, Voltage Regulator; Output Type Texas Instruments |
| Input Voltage | 2.7 to 10 volts |