IC, V REG LDO 0.1A 2.5V, SMD, 76925; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH5384 |
| Product Name | Ic, V Reg Ldo 0.1A 2.5V, Smd, 76925; Output Type Texas Instruments |
| Input Voltage | 2.7 to 10 volts |