Texas Instruments TPS76912 Single Output LDO, 100mA, Fixed(1.2V), Low Quiescent Current, Over Current Limitation TPS76912DBVTG4

Description
Single Output LDO, 100mA, Fixed(1.2V), Low Quiescent Current, Over Current Limitation 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(1.2V), Low Quiescent Current, Over Current Limitation 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76912 Single Output LDO, 100mA, Fixed(1.2V), Low Quiescent Current, Over Current Limitation - TPS76912DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS76912 Single Output LDO, 100mA, Fixed(1.2V), Low Quiescent Current, Over Current Limitation
TPS76912DBVTG4
TPS76912 Single Output LDO, 100mA, Fixed(1.2V), Low Quiescent Current, Over Current Limitation TPS76912DBVTG4
Single Output LDO, 100mA, Fixed(1.2V), Low Quiescent Current, Over Current Limitation 5-SOT-23

Single Output LDO, 100mA, Fixed(1.2V), Low Quiescent Current, Over Current Limitation 5-SOT-23

Buy Now Datasheet
Singapore, Singapore
1.2V 100MA SOT23 LDO Voltage Regulator IC
699-TPS76912DBVTG4
1.2V 100MA SOT23 LDO Voltage Regulator IC 699-TPS76912DBVTG4
IC REG LINEAR 1.2V 100MA SOT23-5 Product overview: TPS76912DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 100MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76912DBVTG4 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 100MA SOT23-5 Product overview: TPS76912DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 100MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76912DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS76912DBVTG4 - 1113223-TPS76912DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76912DBVTG4
1113223-TPS76912DBVTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS76912DBVTG4 1113223-TPS76912DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1113223-TPS76912DBVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 28μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113223-TPS76912DBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 28μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76912DBVTG4 699-TPS76912DBVTG4 1113223-TPS76912DBVTG4
Product Name TPS76912 Single Output LDO, 100mA, Fixed(1.2V), Low Quiescent Current, Over Current Limitation 1.2V 100MA SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS76912DBVTG4
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SOT-23-5 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24074RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2003PN - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25071QWDQCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details