High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators 0-XCEPT -55 to 210
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS76901SKGD2 |
| Product Name | TPS76901-HT High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; CFP,SOT-23,XCEPT |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 1.2 to 4.5 volts |
| IOUT | 0.1000 amps |