Texas Instruments Standard Linear and Logic LDO Voltage Regulators TPS76901HDBVT

Description
LDO Voltage Regulators High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators 5-SOT-23 -55 to 175
Datasheet
Description
LDO Voltage Regulators High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators 5-SOT-23 -55 to 175
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76901HDBVT
LDO Voltage Regulators TPS76901HDBVT
LDO Voltage Regulators High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators 5-SOT-23 -55 to 175

LDO Voltage Regulators High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators 5-SOT-23 -55 to 175

Buy Now Datasheet
Ldo, Adj O/p, 1.2V-4.5V, 0.1A, Sot-23-5; Output Type Texas Instruments - 28AH6158 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj O/p, 1.2V-4.5V, 0.1A, Sot-23-5; Output Type Texas Instruments
28AH6158
Ldo, Adj O/p, 1.2V-4.5V, 0.1A, Sot-23-5; Output Type Texas Instruments 28AH6158
LDO, ADJ O/P, 1.2V-4.5V, 0.1A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:5V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:4.5V; Output Current:100mA; RoHS Compliant: Yes

LDO, ADJ O/P, 1.2V-4.5V, 0.1A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:5V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:4.5V; Output Current:100mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS76901HDBVT 28AH6158
Product Name LDO Voltage Regulators Ldo, Adj O/p, 1.2V-4.5V, 0.1A, Sot-23-5; Output Type Texas Instruments
Input Voltage 5 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details