Texas Instruments Standard Linear and Logic Voltage Regulator TPS76901DBVT

Description
IC, VOLTAGE REGULATOR, 2.7 - 10 V INPUT, 1.2-5.5 V ADJUSTABLE OUTPUT, 0.1 AMP MAX OUTPUT, SOT-23-5 CASE, SURFACE MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
IC, VOLTAGE REGULATOR, 2.7 - 10 V INPUT, 1.2-5.5 V ADJUSTABLE OUTPUT, 0.1 AMP MAX OUTPUT, SOT-23-5 CASE, SURFACE MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 48850298 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
48850298
Voltage Regulator 48850298
IC, VOLTAGE REGULATOR, 2.7 - 10 V INPUT, 1.2-5.5 V ADJUSTABLE OUTPUT, 0.1 AMP MAX OUTPUT, SOT-23-5 CASE, SURFACE MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, VOLTAGE REGULATOR, 2.7 - 10 V INPUT, 1.2-5.5 V ADJUSTABLE OUTPUT, 0.1 AMP MAX OUTPUT, SOT-23-5 CASE, SURFACE MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ldo, Adj, 2.7V To 10Vin, 0.1A, Sot-23-5; Output Type Texas Instruments - 28AH6157 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 2.7V To 10Vin, 0.1A, Sot-23-5; Output Type Texas Instruments
28AH6157
Ldo, Adj, 2.7V To 10Vin, 0.1A, Sot-23-5; Output Type Texas Instruments 28AH6157
LDO, ADJ, 2.7V TO 10VIN, 0.1A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output RoHS Compliant: Yes

LDO, ADJ, 2.7V TO 10VIN, 0.1A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 48850298 28AH6157
Product Name Voltage Regulator Ldo, Adj, 2.7V To 10Vin, 0.1A, Sot-23-5; Output Type Texas Instruments
Input Voltage 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details