IC, V REG LDO 1A 3.3V, 76833, SOIC8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
LDO VOLTAGE REGULATOR, 3.3V, 1A, 8-SOIC; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 52AH7770 |
| Product Name | Ic, V Reg Ldo 1A 3.3V, 76833, Soic8; Output Type Texas Instruments |
| Input Voltage | 2.7 to 10 volts |