LDO, FIXED, 1.8V, 1A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6154 |
| Product Name | Ldo, Fixed, 1.8V, 1A, Soic-8; Output Type Texas Instruments |
| Input Voltage | 2.7 to 10 volts |