IC, V REG, LINEAR, 1A, HTSSOP20; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:1A; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6153 |
| Product Name | Ic, V Reg, Linear, 1A, Htssop20; Output Type Texas Instruments |
| Input Voltage | 2.7 to 10 volts |