Texas Instruments Standard Linear and Logic Ic, V Reg, Ldo 1A Adj, 76801, Soic8; Output Type Texas Instruments TPS76801QD

Description
IC, V REG, LDO 1A ADJ, 76801, SOIC8; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:1A; RoHS Compliant: Yes
Description
IC, V REG, LDO 1A ADJ, 76801, SOIC8; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:1A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg, Ldo 1A Adj, 76801, Soic8; Output Type Texas Instruments - 28AH6152 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, Ldo 1A Adj, 76801, Soic8; Output Type Texas Instruments
28AH6152
Ic, V Reg, Ldo 1A Adj, 76801, Soic8; Output Type Texas Instruments 28AH6152
IC, V REG, LDO 1A ADJ, 76801, SOIC8; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:1A; RoHS Compliant: Yes

IC, V REG, LDO 1A ADJ, 76801, SOIC8; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:1A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6152
Product Name Ic, V Reg, Ldo 1A Adj, 76801, Soic8; Output Type Texas Instruments
Input Voltage 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details