Texas Instruments TPS76750 Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current, Fast Transient Response TPS76750QDRG4

Description
Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current, Fast Transient Response 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current, Fast Transient Response 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76750 Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current, Fast Transient Response - TPS76750QDRG4 - Texas Instruments
Dallas, TX, United States
TPS76750 Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current, Fast Transient Response
TPS76750QDRG4
TPS76750 Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current, Fast Transient Response TPS76750QDRG4
Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current, Fast Transient Response 8-SOIC -40 to 125

Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current, Fast Transient Response 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
5V 1A SOIC LDO Voltage Regulator IC
699-TPS76750QDRG4
5V 1A SOIC LDO Voltage Regulator IC 699-TPS76750QDRG4
5V 1A LDO Regulator, 2% Acc, 230mV Dropout, SOIC Product overview: TPS76750QDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76750QDRG4 can be used for catalog matching and distributor lookup.

5V 1A LDO Regulator, 2% Acc, 230mV Dropout, SOIC Product overview: TPS76750QDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76750QDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS76750QDRG4 - 055916-TPS76750QDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76750QDRG4
055916-TPS76750QDRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS76750QDRG4 055916-TPS76750QDRG4
Manufacturer: Texas Instruments Win Source Part Number: 055916-TPS76750QDRG4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.23V @ 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.38V @ 1A Operating Supply Current: 125μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055916-TPS76750QDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.23V @ 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.38V @ 1A
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76750QDRG4 699-TPS76750QDRG4 055916-TPS76750QDRG4
Product Name TPS76750 Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current, Fast Transient Response 5V 1A SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS76750QDRG4
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; HTSSOP,SOIC Other; SOIC SOIC; Other; 8-SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset
Output Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24093DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24095DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25175YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2000SN-B5 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details