IC, V REG LDO 1A 5.0V, 76750, SOIC8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout VoltageRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0766 |
| Product Name | Ic, V Reg Ldo 1A 5.0V, 76750, Soic8; Output Type Texas Instruments |
| Input Voltage | 2.7 to 10 volts |