V REG LDO 1A 3.3V, 76733, HTSSOP20; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0765 |
| Product Name | V Reg Ldo 1A 3.3V, 76733, Htssop20; Output Type Texas Instruments |
| Input Voltage | 2.7 to 10 volts |