Texas Instruments Low-Power 3.3V 1A SOIC LDO Voltage Regulator IC TPS76733QDRG4

Description
3.3V LDO 1A Fixed Output, Low Iq, 8-SOIC Product overview: TPS76733QDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76733QDRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V LDO 1A Fixed Output, Low Iq, 8-SOIC Product overview: TPS76733QDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76733QDRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 3.3V 1A SOIC LDO Voltage Regulator IC
699-TPS76733QDRG4
Low-Power 3.3V 1A SOIC LDO Voltage Regulator IC 699-TPS76733QDRG4
3.3V LDO 1A Fixed Output, Low Iq, 8-SOIC Product overview: TPS76733QDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76733QDRG4 can be used for catalog matching and distributor lookup.

3.3V LDO 1A Fixed Output, Low Iq, 8-SOIC Product overview: TPS76733QDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76733QDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS76733QDRG4 - 055915-TPS76733QDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76733QDRG4
055915-TPS76733QDRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS76733QDRG4 055915-TPS76733QDRG4
Manufacturer: Texas Instruments Win Source Part Number: 055915-TPS76733QDRG4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.58V @ 1A Operating Supply Current: 125μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055915-TPS76733QDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.58V @ 1A
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG LDO 3.3V 1A 8SOIC - 815-TPS76733QDRG4 - Utmel Electronic Limited
Hong Kong, China
IC REG LDO 3.3V 1A 8SOIC
815-TPS76733QDRG4
IC REG LDO 3.3V 1A 8SOIC 815-TPS76733QDRG4
IC REG LDO 3.3V 1A 8SOIC

IC REG LDO 3.3V 1A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-TPS76733QDRG4 055915-TPS76733QDRG4 815-TPS76733QDRG4
Product Name Low-Power 3.3V 1A SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS76733QDRG4 IC REG LDO 3.3V 1A 8SOIC
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; D SOIC; Other; 8-SOIC Other; D
Output Voltage 3.3 volts 3.3 volts
IOUT 1 amps 1 amps 1 amps
Dropout Voltage 0.3500 volts 0.5800 volts 0.3500 volts
Unlock Full Specs
to access all available technical data