Single Output LDO, 1.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS76725QPWPRG4 |
| Product Name | TPS76725 Single Output LDO, 1.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP,SOIC |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 2.5 volts |