V REG LDO 0.15A 3.3V, SMD, 76433; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0760 |
| Product Name | V Reg Ldo 0.15A 3.3V, Smd, 76433; Output Type Texas Instruments |
| Input Voltage | 2.7 to 10 volts |