Texas Instruments TPS76430 Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current TPS76430DBVTG4

Description
Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76430 Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current - TPS76430DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS76430 Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current
TPS76430DBVTG4
TPS76430 Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current TPS76430DBVTG4
Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current 5-SOT-23

Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current 5-SOT-23

Buy Now Datasheet
Singapore, Singapore
3V 150mA SOT-23 LDO Voltage Regulator IC
699-TPS76430DBVTG4
3V 150mA SOT-23 LDO Voltage Regulator IC 699-TPS76430DBVTG4
3V LDO Regulator, 150mA, SOT-23-5 Product overview: TPS76430DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76430DBVTG4 can be used for catalog matching and distributor lookup.

3V LDO Regulator, 150mA, SOT-23-5 Product overview: TPS76430DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76430DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS76430DBVTG4 - 1113161-TPS76430DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76430DBVTG4
1113161-TPS76430DBVTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS76430DBVTG4 1113161-TPS76430DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1113161-TPS76430DBVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 100μA to 140μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113161-TPS76430DBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 100μA to 140μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG LINEAR 3V 150MA SOT23-5 - 815-TPS76430DBVTG4 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3V 150MA SOT23-5
815-TPS76430DBVTG4
IC REG LINEAR 3V 150MA SOT23-5 815-TPS76430DBVTG4
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76430DBVTG4 699-TPS76430DBVTG4 1113161-TPS76430DBVTG4 815-TPS76430DBVTG4
Product Name TPS76430 Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current 3V 150mA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS76430DBVTG4 IC REG LINEAR 3V 150MA SOT23-5
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SOT-23-5 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data