Single Output LDO, 150mA, Fixed(2.8V), Low Noise, Low Quiescent Current 5-SOT-23
Manufacturer: Texas Instruments
Win Source Part Number: 798199-TPS76428DBVTG
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: TPS76428
Output Voltage: 2.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA ~ 140μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SOT-23-5
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): TPS76428DBVRG4;
Introduction Date: July 01, 2004
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
2.8V 150mA LDO Regulator, SOT-23-5 Product overview: TPS76428DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76428DBVTG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS76428DBVTG4 | 798199-TPS76428DBVTG4 | 699-TPS76428DBVTG4 |
| Product Name | TPS76428 Single Output LDO, 150mA, Fixed(2.8V), Low Noise, Low Quiescent Current | PMIC - PMIC - Voltage Regulators - Linear - TPS76428DBVTG4 | 2.8V 150mA SOT-23 LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | Low Dropout | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed |
| Package Type | Other; SOT-23 | SOT23; Other; SC-74A, SOT-753 | Other; SOT-23-5 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | |
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts |