Texas Instruments TPS76425 Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low Quiescent Current TPS76425DBVRG4

Description
Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low Quiescent Current 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low Quiescent Current 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76425 Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low Quiescent Current - TPS76425DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS76425 Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low Quiescent Current
TPS76425DBVRG4
TPS76425 Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low Quiescent Current TPS76425DBVRG4
Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low Quiescent Current 5-SOT-23

Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low Quiescent Current 5-SOT-23

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76425DBVRG4 - 1273423-TPS76425DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76425DBVRG4
1273423-TPS76425DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS76425DBVRG4 1273423-TPS76425DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1273423-TPS76425DBVR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA ~ 140μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.6V @ 150mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273423-TPS76425DBVRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA ~ 140μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.6V @ 150mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5V 150mA SOT-23 LDO Voltage Regulator IC
699-TPS76425DBVRG4
2.5V 150mA SOT-23 LDO Voltage Regulator IC 699-TPS76425DBVRG4
2.5V LDO 150mA Linear Regulator SOT-23-5 Product overview: TPS76425DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76425DBVRG4 can be used for catalog matching and distributor lookup.

2.5V LDO 150mA Linear Regulator SOT-23-5 Product overview: TPS76425DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76425DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76425DBVRG4 1273423-TPS76425DBVRG4 699-TPS76425DBVRG4
Product Name TPS76425 Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS76425DBVRG4 2.5V 150mA SOT-23 LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SC-74A, SOT-753 Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27542DRZR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951705V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Power Management IC - 713-BQ2012SN-D107 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers