Texas Instruments Standard Linear and Logic V Reg Ldo 0.15A 5.0V, Smd, 76350; Output Type Texas Instruments TPS76350DBVT

Description
V REG LDO 0.15A 5.0V, SMD, 76350; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout VoltageRoHS Compliant: Yes
Description
V REG LDO 0.15A 5.0V, SMD, 76350; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg Ldo 0.15A 5.0V, Smd, 76350; Output Type Texas Instruments - 33AH5382 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Ldo 0.15A 5.0V, Smd, 76350; Output Type Texas Instruments
33AH5382
V Reg Ldo 0.15A 5.0V, Smd, 76350; Output Type Texas Instruments 33AH5382
V REG LDO 0.15A 5.0V, SMD, 76350; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout VoltageRoHS Compliant: Yes

V REG LDO 0.15A 5.0V, SMD, 76350; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site
V Reg Ldo 0.15A 5.0V, Smd, 76350; Output Type Texas Instruments - 33AH5383 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Ldo 0.15A 5.0V, Smd, 76350; Output Type Texas Instruments
33AH5383
V Reg Ldo 0.15A 5.0V, Smd, 76350; Output Type Texas Instruments 33AH5383
V REG LDO 0.15A 5.0V, SMD, 76350; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout VoltageRoHS Compliant: Yes

V REG LDO 0.15A 5.0V, SMD, 76350; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5382
Product Name V Reg Ldo 0.15A 5.0V, Smd, 76350; Output Type Texas Instruments
Input Voltage 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details