Texas Instruments Standard Linear and Logic V Reg Ldo 0.15A 3.3V, Smd, 76333; Output Type Texas Instruments TPS76333DBVT

Description
V REG LDO 0.15A 3.3V, SMD, 76333; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Description
V REG LDO 0.15A 3.3V, SMD, 76333; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg Ldo 0.15A 3.3V, Smd, 76333; Output Type Texas Instruments - 33AH5380 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Ldo 0.15A 3.3V, Smd, 76333; Output Type Texas Instruments
33AH5380
V Reg Ldo 0.15A 3.3V, Smd, 76333; Output Type Texas Instruments 33AH5380
V REG LDO 0.15A 3.3V, SMD, 76333; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

V REG LDO 0.15A 3.3V, SMD, 76333; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site
V Reg Ldo 0.15A 3.3V, Smd, 76333; Output Type Texas Instruments - 33AH5381 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Ldo 0.15A 3.3V, Smd, 76333; Output Type Texas Instruments
33AH5381
V Reg Ldo 0.15A 3.3V, Smd, 76333; Output Type Texas Instruments 33AH5381
V REG LDO 0.15A 3.3V, SMD, 76333; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

V REG LDO 0.15A 3.3V, SMD, 76333; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5380
Product Name V Reg Ldo 0.15A 3.3V, Smd, 76333; Output Type Texas Instruments
Input Voltage 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details