Texas Instruments Standard Linear and Logic Ic, 2.8V 150Ma Ldo Reg Sot-23-5; Output Type Texas Instruments TPS76328DBVT

Description
IC, 2.8V 150MA LDO REG SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Description
IC, 2.8V 150MA LDO REG SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 2.8V 150Ma Ldo Reg Sot-23-5; Output Type Texas Instruments - 29AH8237 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 2.8V 150Ma Ldo Reg Sot-23-5; Output Type Texas Instruments
29AH8237
Ic, 2.8V 150Ma Ldo Reg Sot-23-5; Output Type Texas Instruments 29AH8237
IC, 2.8V 150MA LDO REG SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

IC, 2.8V 150MA LDO REG SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH8237
Product Name Ic, 2.8V 150Ma Ldo Reg Sot-23-5; Output Type Texas Instruments
Input Voltage 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details