IC, LDO REG, 0.15A, 10V, SOT23-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:6.5V; Output Current:150mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6145 |
| Product Name | Ic, Ldo Reg, 0.15A, 10V, Sot23-5; Output Type Texas Instruments |
| Input Voltage | 2.7 to 10 volts |