Texas Instruments Standard Linear and Logic Ldo, Adj, 1.5V To 5V, 0.15A, Sot-23-5; Output Type Texas Instruments TPS76301DBVR

Description
LDO, ADJ, 1.5V TO 5V, 0.15A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:5V; Output Current:150mA; RoHS Compliant: Yes
Description
LDO, ADJ, 1.5V TO 5V, 0.15A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:5V; Output Current:150mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.5V To 5V, 0.15A, Sot-23-5; Output Type Texas Instruments - 28AH6144 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.5V To 5V, 0.15A, Sot-23-5; Output Type Texas Instruments
28AH6144
Ldo, Adj, 1.5V To 5V, 0.15A, Sot-23-5; Output Type Texas Instruments 28AH6144
LDO, ADJ, 1.5V TO 5V, 0.15A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:5V; Output Current:150mA; RoHS Compliant: Yes

LDO, ADJ, 1.5V TO 5V, 0.15A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:5V; Output Current:150mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6144
Product Name Ldo, Adj, 1.5V To 5V, 0.15A, Sot-23-5; Output Type Texas Instruments
Input Voltage 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details