Texas Instruments TPS76201 Single Output LDO, 100mA, Adj.(0.7 to 5.5V), Low Quiescent Current, Over Current Limitation TPS76201DBVTG4

Description
Single Output LDO, 100mA, Adj.(0.7 to 5.5V), Low Quiescent Current, Over Current Limitation 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Adj.(0.7 to 5.5V), Low Quiescent Current, Over Current Limitation 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76201 Single Output LDO, 100mA, Adj.(0.7 to 5.5V), Low Quiescent Current, Over Current Limitation - TPS76201DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS76201 Single Output LDO, 100mA, Adj.(0.7 to 5.5V), Low Quiescent Current, Over Current Limitation
TPS76201DBVTG4
TPS76201 Single Output LDO, 100mA, Adj.(0.7 to 5.5V), Low Quiescent Current, Over Current Limitation TPS76201DBVTG4
Single Output LDO, 100mA, Adj.(0.7 to 5.5V), Low Quiescent Current, Over Current Limitation 5-SOT-23 -40 to 125

Single Output LDO, 100mA, Adj.(0.7 to 5.5V), Low Quiescent Current, Over Current Limitation 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
100mA 10V 5.5V SOT-23 LDO Voltage Regulator IC
699-TPS76201DBVTG4
100mA 10V 5.5V SOT-23 LDO Voltage Regulator IC 699-TPS76201DBVTG4
LDO Regulator, Adj, 100mA, 10V In, 5.5V Out, SOT-23-5 Product overview: TPS76201DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 10V, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 10V, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76201DBVTG4 can be used for catalog matching and distributor lookup.

LDO Regulator, Adj, 100mA, 10V In, 5.5V Out, SOT-23-5 Product overview: TPS76201DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 10V, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 10V, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76201DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS76201DBVTG4 - 1113129-TPS76201DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76201DBVTG4
1113129-TPS76201DBVTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS76201DBVTG4 1113129-TPS76201DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1113129-TPS76201DBVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 0.7V Operating Supply Current: 30μA PSRR: 60dB (1kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1113129-TPS76201DBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 0.7V
Operating Supply Current: 30μA
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Portable Devices

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76201DBVTG4 699-TPS76201DBVTG4 1113129-TPS76201DBVTG4
Product Name TPS76201 Single Output LDO, 100mA, Adj.(0.7 to 5.5V), Low Quiescent Current, Over Current Limitation 100mA 10V 5.5V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS76201DBVTG4
Regulator Type Low Dropout Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOT-23 Other; SOT-23-5 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 0.7000 to 5.5 volts 5.5 volts 0.7000 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722901V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Power Management IC - 713-BQ26100DRPR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
IOUT 0.0050 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
16-bit LDO Voltage Regulator IC - 85-BQ25155YFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Buck 2.5V LDO Voltage Regulator IC - 85-BQ25121AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers