Texas Instruments Standard Linear and Logic Ic, V Reg, Ldo 0.1A Adj, Smd, 76201; Output Type Texas Instruments TPS76201DBVT

Description
IC, V REG, LDO 0.1A ADJ, SMD, 76201; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:700mV; Adjustable Output Voltage Max:5.5V; Output Current:100mA; RoHS Compliant: Yes
Description
IC, V REG, LDO 0.1A ADJ, SMD, 76201; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:700mV; Adjustable Output Voltage Max:5.5V; Output Current:100mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg, Ldo 0.1A Adj, Smd, 76201; Output Type Texas Instruments - 29AH8235 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, Ldo 0.1A Adj, Smd, 76201; Output Type Texas Instruments
29AH8235
Ic, V Reg, Ldo 0.1A Adj, Smd, 76201; Output Type Texas Instruments 29AH8235
IC, V REG, LDO 0.1A ADJ, SMD, 76201; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:700mV; Adjustable Output Voltage Max:5.5V; Output Current:100mA; RoHS Compliant: Yes

IC, V REG, LDO 0.1A ADJ, SMD, 76201; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:700mV; Adjustable Output Voltage Max:5.5V; Output Current:100mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH8235
Product Name Ic, V Reg, Ldo 0.1A Adj, Smd, 76201; Output Type Texas Instruments
Input Voltage 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117QK - Micross Components, Inc.
Micross Components, Inc.
View Details