Texas Instruments Standard Linear and Logic Ldo, Adj, 0.7V5.5V, 0.1A, Sot-23-5; Output Type Texas Instruments TPS76201DBVR

Description
LDO, ADJ, 0.7V- 5.5V, 0.1A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:700mV; Adjustable Output Voltage Max:5.5V; Output Current:100mA; RoHS Compliant: Yes
Description
LDO, ADJ, 0.7V- 5.5V, 0.1A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:700mV; Adjustable Output Voltage Max:5.5V; Output Current:100mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.7V5.5V, 0.1A, Sot-23-5; Output Type Texas Instruments - 33AH5379 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.7V5.5V, 0.1A, Sot-23-5; Output Type Texas Instruments
33AH5379
Ldo, Adj, 0.7V5.5V, 0.1A, Sot-23-5; Output Type Texas Instruments 33AH5379
LDO, ADJ, 0.7V- 5.5V, 0.1A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:700mV; Adjustable Output Voltage Max:5.5V; Output Current:100mA; RoHS Compliant: Yes

LDO, ADJ, 0.7V- 5.5V, 0.1A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:700mV; Adjustable Output Voltage Max:5.5V; Output Current:100mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5379
Product Name Ldo, Adj, 0.7V5.5V, 0.1A, Sot-23-5; Output Type Texas Instruments
Input Voltage 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details