Texas Instruments Low-Power 100mA 3.2V 16V LDO Voltage Regulator IC TPS76132DBVRG4

Description
100mA 3.2V Fixed LDO, Low Iq, 16V In, SOT-23-5 Product overview: TPS76132DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 100mA, 3.2V, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 100mA, 3.2V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76132DBVRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
100mA 3.2V Fixed LDO, Low Iq, 16V In, SOT-23-5 Product overview: TPS76132DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 100mA, 3.2V, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 100mA, 3.2V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76132DBVRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 100mA 3.2V 16V LDO Voltage Regulator IC
699-TPS76132DBVRG4
Low-Power 100mA 3.2V 16V LDO Voltage Regulator IC 699-TPS76132DBVRG4
100mA 3.2V Fixed LDO, Low Iq, 16V In, SOT-23-5 Product overview: TPS76132DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 100mA, 3.2V, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 100mA, 3.2V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76132DBVRG4 can be used for catalog matching and distributor lookup.

100mA 3.2V Fixed LDO, Low Iq, 16V In, SOT-23-5 Product overview: TPS76132DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 100mA, 3.2V, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 100mA, 3.2V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76132DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS76132DBVRG4 - 1273406-TPS76132DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76132DBVRG4
1273406-TPS76132DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS76132DBVRG4 1273406-TPS76132DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1273406-TPS76132DBVR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273406-TPS76132DBVRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TPS76132DBVRG4 1273406-TPS76132DBVRG4
Product Name Low-Power 100mA 3.2V 16V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS76132DBVRG4
Output Voltage Type Fixed
Package Type Other; SOT-23-5
Output Voltage 3.2 volts
IOUT 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3979SLP-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
LDO Voltage Regulator IC - 85-BQ25060DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.2 volts
IOUT 1 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 1220382 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP1707ACPZ-1.2-R7 - 860237-ADP1707ACPZ-1.2-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 8-LFCSP (3x3)
Life Cycle Stage PhaseOut; Obsolete
View Details