Texas Instruments 3V 100mA SOT-23 LDO Voltage Regulator IC TPS76130DBVRG4

Description
3V Fixed LDO Regulator, 100mA, 170mV Dropout, SOT-23-5 Product overview: TPS76130DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76130DBVRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3V Fixed LDO Regulator, 100mA, 170mV Dropout, SOT-23-5 Product overview: TPS76130DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76130DBVRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 100mA SOT-23 LDO Voltage Regulator IC
699-TPS76130DBVRG4
3V 100mA SOT-23 LDO Voltage Regulator IC 699-TPS76130DBVRG4
3V Fixed LDO Regulator, 100mA, 170mV Dropout, SOT-23-5 Product overview: TPS76130DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76130DBVRG4 can be used for catalog matching and distributor lookup.

3V Fixed LDO Regulator, 100mA, 170mV Dropout, SOT-23-5 Product overview: TPS76130DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76130DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS76130DBVRG4 - 118082-TPS76130DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76130DBVRG4
118082-TPS76130DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS76130DBVRG4 118082-TPS76130DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 118082-TPS76130DBVRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.17V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.28V @ 100mA Operating Supply Current: 115μA to 4mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118082-TPS76130DBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.17V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.28V @ 100mA
Operating Supply Current: 115μA to 4mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG LDO 3V 0.1A SOT23-5 - 815-TPS76130DBVRG4 - Utmel Electronic Limited
Hong Kong, China
IC REG LDO 3V 0.1A SOT23-5
815-TPS76130DBVRG4
IC REG LDO 3V 0.1A SOT23-5 815-TPS76130DBVRG4
IC REG LDO 3V 0.1A SOT23-5

IC REG LDO 3V 0.1A SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-TPS76130DBVRG4 118082-TPS76130DBVRG4 815-TPS76130DBVRG4
Product Name 3V 100mA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS76130DBVRG4 IC REG LDO 3V 0.1A SOT23-5
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5
Output Voltage 3 volts 3 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps
Dropout Voltage 0.1700 volts 0.2800 volts 0.1700 volts
Unlock Full Specs
to access all available technical data