IC, V REG LDO 50MA 5.0V, SMD, 76050; Output Type:Fixed; Input Voltage Min:5.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 52AH7768 |
| Product Name | Ic, V Reg Ldo 50Ma 5.0V, Smd, 76050; Output Type Texas Instruments |
| Input Voltage | 5.2 to 16 volts |