Texas Instruments TPS76038 Single Output LDO, 50mA, Fixed(3.8V), Low Quiescent Current, Thermal Protection TPS76038DBVTG4

Description
Single Output LDO, 50mA, Fixed(3.8V), Low Quiescent Current, Thermal Protection 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed(3.8V), Low Quiescent Current, Thermal Protection 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76038 Single Output LDO, 50mA, Fixed(3.8V), Low Quiescent Current, Thermal Protection - TPS76038DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS76038 Single Output LDO, 50mA, Fixed(3.8V), Low Quiescent Current, Thermal Protection
TPS76038DBVTG4
TPS76038 Single Output LDO, 50mA, Fixed(3.8V), Low Quiescent Current, Thermal Protection TPS76038DBVTG4
Single Output LDO, 50mA, Fixed(3.8V), Low Quiescent Current, Thermal Protection 5-SOT-23

Single Output LDO, 50mA, Fixed(3.8V), Low Quiescent Current, Thermal Protection 5-SOT-23

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76038DBVTG4 - 798198-TPS76038DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76038DBVTG4
798198-TPS76038DBVTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS76038DBVTG4 798198-TPS76038DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 798198-TPS76038DBVTG 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 50mA Family Name: TPS76038 Output Voltage: 3.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 115μA ~ 1.2mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Manufacturer Package: SOT-23-5 Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.18V @ 50mA Alternative Parts (Cross-Reference): TPS76038DBVRG4; Introduction Date: July 01, 2004 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798198-TPS76038DBVTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 50mA
Family Name: TPS76038
Output Voltage: 3.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 115μA ~ 1.2mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Manufacturer Package: SOT-23-5
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.18V @ 50mA
Alternative Parts (Cross-Reference): TPS76038DBVRG4;
Introduction Date: July 01, 2004
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.8V 50mA SOT-23 LDO Voltage Regulator IC
699-TPS76038DBVTG4
3.8V 50mA SOT-23 LDO Voltage Regulator IC 699-TPS76038DBVTG4
3.8V 50mA LDO Linear Regulator SOT-23-5 Product overview: TPS76038DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.8V, 50mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 50mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76038DBVTG4 can be used for catalog matching and distributor lookup.

3.8V 50mA LDO Linear Regulator SOT-23-5 Product overview: TPS76038DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.8V, 50mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 50mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76038DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76038DBVTG4 798198-TPS76038DBVTG4 699-TPS76038DBVTG4
Product Name TPS76038 Single Output LDO, 50mA, Fixed(3.8V), Low Quiescent Current, Thermal Protection PMIC - PMIC - Voltage Regulators - Linear - TPS76038DBVTG4 3.8V 50mA SOT-23 LDO Voltage Regulator IC
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SC-74A, SOT-753 Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 3.8 volts 3.8 volts 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24072TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25070DQCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24130RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24295RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details