IC, V REG LDO 50MA 3.3V, SMD, 76033; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6142 |
| Product Name | Ic, V Reg Ldo 50Ma 3.3V, Smd, 76033; Output Type Texas Instruments |
| Input Voltage | 3.5 to 16 volts |