Texas Instruments Standard Linear and Logic Ic, V Reg Ldo 50Ma 3.0V, Smd, 76030; Output Type Texas Instruments TPS76030DBVT

Description
IC, V REG LDO 50MA 3.0V, SMD, 76030; Output Type:Fixed; Input Voltage Min:3.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes
Description
IC, V REG LDO 50MA 3.0V, SMD, 76030; Output Type:Fixed; Input Voltage Min:3.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg Ldo 50Ma 3.0V, Smd, 76030; Output Type Texas Instruments - 29AH8234 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg Ldo 50Ma 3.0V, Smd, 76030; Output Type Texas Instruments
29AH8234
Ic, V Reg Ldo 50Ma 3.0V, Smd, 76030; Output Type Texas Instruments 29AH8234
IC, V REG LDO 50MA 3.0V, SMD, 76030; Output Type:Fixed; Input Voltage Min:3.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes

IC, V REG LDO 50MA 3.0V, SMD, 76030; Output Type:Fixed; Input Voltage Min:3.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH8234
Product Name Ic, V Reg Ldo 50Ma 3.0V, Smd, 76030; Output Type Texas Instruments
Input Voltage 3.2 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details