3.3V Fixed LDO Regulator, 7.5A, 400mV Dropout, TO-263 Product overview: TPS75933KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 7.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75933KTTRG3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101095-TPS75933KTTR
Mounting: SMD (SMT)
Number of Regulators: 1
Polarity: Positive
Output Type: Fixed
Number of Pins: 3
Number of Outputs: 1
Quiescent Current: 120 µA
Output Current: 7.5 A
Accuracy: 3 %
Input Bias Current: 125 µA
Output Voltage: 3.3 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-263
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 7.5 A
Min Input Voltage: 3.7 V
Max Output Voltage: 3.3 V
Dropout Voltage: 400 mV
Min Output Voltage: 3.3 V
Min Current Limit: 8 A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-TPS75933KTTRG3 | 1101095-TPS75933KTTRG3 |
| Product Name | 3.3V 7.5A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS75933KTTRG3 |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; TO-263-6 | TO-263; Other; TO-263 |
| Output Voltage | 3.3 volts | 3.3 volts |
| IOUT | 7.5 amps | 7.5 amps |
| Dropout Voltage | 0.4000 volts | 0.4000 volts |