Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - TPS75933KCG3 TPS75933KCG3

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101094-TPS75933KCG3 Packaging: Rail/Tube Mounting: SMD (SMT) Number of Regulators: 1 Polarity: Positive Output Type: Fixed Number of Pins: 5 Number of Outputs: 1 Quiescent Current: 120 µA Output Current: 7.5 A Accuracy: 3 % Input Bias Current: 125 µA Output Voltage: 3.3 V Output Voltage Accuracy: 3 % Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-220-5 Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 7.5 A Min Input Voltage: 3.7 V Max Output Voltage: 3.3 V Dropout Voltage: 400 mV Min Output Voltage: 3.3 V Min Current Limit: 8 A
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101094-TPS75933KCG3 Packaging: Rail/Tube Mounting: SMD (SMT) Number of Regulators: 1 Polarity: Positive Output Type: Fixed Number of Pins: 5 Number of Outputs: 1 Quiescent Current: 120 µA Output Current: 7.5 A Accuracy: 3 % Input Bias Current: 125 µA Output Voltage: 3.3 V Output Voltage Accuracy: 3 % Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-220-5 Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 7.5 A Min Input Voltage: 3.7 V Max Output Voltage: 3.3 V Dropout Voltage: 400 mV Min Output Voltage: 3.3 V Min Current Limit: 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TPS75933KCG3 - 1101094-TPS75933KCG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75933KCG3
1101094-TPS75933KCG3
PMIC - PMIC - Voltage Regulators - Linear - TPS75933KCG3 1101094-TPS75933KCG3
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101094-TPS75933KCG3 Packaging: Rail/Tube Mounting: SMD (SMT) Number of Regulators: 1 Polarity: Positive Output Type: Fixed Number of Pins: 5 Number of Outputs: 1 Quiescent Current: 120 µA Output Current: 7.5 A Accuracy: 3 % Input Bias Current: 125 µA Output Voltage: 3.3 V Output Voltage Accuracy: 3 % Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-220-5 Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 7.5 A Min Input Voltage: 3.7 V Max Output Voltage: 3.3 V Dropout Voltage: 400 mV Min Output Voltage: 3.3 V Min Current Limit: 8 A

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101094-TPS75933KCG3
Packaging: Rail/Tube
Mounting: SMD (SMT)
Number of Regulators: 1
Polarity: Positive
Output Type: Fixed
Number of Pins: 5
Number of Outputs: 1
Quiescent Current: 120 µA
Output Current: 7.5 A
Accuracy: 3 %
Input Bias Current: 125 µA
Output Voltage: 3.3 V
Output Voltage Accuracy: 3 %
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-220-5
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 7.5 A
Min Input Voltage: 3.7 V
Max Output Voltage: 3.3 V
Dropout Voltage: 400 mV
Min Output Voltage: 3.3 V
Min Current Limit: 8 A

Buy Now
Singapore, Singapore
3.3V 7.5A TO-220 LDO Voltage Regulator IC
699-TPS75933KCG3
3.3V 7.5A TO-220 LDO Voltage Regulator IC 699-TPS75933KCG3
3.3V LDO Regulator, 7.5A, 400mV Dropout, TO-220-5 Product overview: TPS75933KCG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 7.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 7.5A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75933KCG3 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 7.5A, 400mV Dropout, TO-220-5 Product overview: TPS75933KCG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 7.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 7.5A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75933KCG3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1101094-TPS75933KCG3 699-TPS75933KCG3
Product Name PMIC - PMIC - Voltage Regulators - Linear - TPS75933KCG3 3.3V 7.5A TO-220 LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220-5 Other; TO-220-5
Special Features Internal Current Limit; Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412878 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-1.8-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
TSSOP Power Management IC - 713-BQ20Z45DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Motor Drivers, Controllers - A4986SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details