LDO VOLTAGE REGULATOR, 3.3V, 7.5A, TO-220-5; Output Type:Fixed; Input Voltage Min:2.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:7.5A RoHS Compliant: Yes
IC, V REG LDO 7.5A 3.3V, SMD, 75933; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 77C1007 | 27AJ0757 |
| Product Name | Ldo Voltage Regulator, 3.3V, 7.5A, To-220-5; Output Type Texas Instruments | Ic, V Reg Ldo 7.5A 3.3V, Smd, 75933; Svhc Texas Instruments |
| Input Voltage | 2.8 to 5.5 volts |